EN
  • EN
  • DE

DS28E16EVKIT#

Part No DS28E16EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL DS28E16 1WIRE SECURE / DS28E16 Anti Tamper and Security Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Bulk
Type Interface
Function Anti Tamper and Security
Embedded No
Utilized IC / Part DS28E16
Supplied Contents Board(s)
Base Product Number DS28E16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1124441-DS28E16EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS28E16EVKIT# CAD Model

Description

Maxim Integrated DS28E16EVKIT# Evaluation Kit

The DS28E16EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and assessment of the DS28E16 DeepCover secure authenticator. This kit serves as an essential tool for designers and engineers looking to implement robust security features into their applications, particularly in scenarios where product authentication and protection against counterfeiting are paramount.

The DS28E16 device at the heart of the evaluation kit offers a unique combination of nonvolatile memory, secure challenge-and-response authentication, and cryptographic SHA-3 engine, ensuring a high level of security for the host system. The evaluation kit enables users to assess these features in real-world scenarios, providing insights into the authenticator's performance and capabilities.

Included in the DS28E16EVKIT# is an evaluation board that interfaces with the DS28E16 authenticator via an I2C serial interface. This allows for seamless communication and data transfer between the authenticator and the host controller. The board also features a range of jumpers and connectors that offer flexibility and ease of use during the evaluation process.

Maxim Integrated provides comprehensive software support for the DS28E16EVKIT#, which includes a user-friendly GUI (Graphical User Interface) that runs on Windows-based PCs. The GUI enables users to issue commands to the DS28E16 authenticator, perform memory operations, and execute cryptographic functions without the need for intricate programming. This software support accelerates the learning curve and allows for a more efficient evaluation experience.

The evaluation kit is ideal for a variety of applications where secure authentication is critical, such as medical devices, IoT nodes, consumables authentication, and peripheral accessories. By using the DS28E16EVKIT#, developers can ensure their designs meet stringent security requirements, thereby protecting their brand integrity and customer trust.

To facilitate a quick start, the kit includes a detailed user manual and example code, allowing developers to jumpstart their evaluation and integration of the DS28E16 into their designs. With the DS28E16EVKIT#, Maxim Integrated demonstrates its commitment to providing secure and reliable solutions for the ever-evolving challenges of product authentication.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess