EN
  • EN
  • DE

XC152A12COMR

Part No XC152A12COMR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 404413-XC152A12COMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC152A12COMR CAD Model

Description

The Torex Semiconductor XC152A12COMR is a highly integrated voltage detector designed to monitor power supply voltages in various electronic systems. This detector provides accurate and reliable voltage monitoring with a small package size, making it suitable for compact applications where space is limited. It features a low supply current, contributing to energy efficiency in battery-powered devices.

Applications

  • Microcontroller Reset Circuits: Used to generate reset signals for microcontrollers, ensuring proper startup and operation.
  • Battery Monitoring: Implemented in battery-powered devices to monitor battery voltage and provide low-battery warnings.
  • Power Supply Supervision: Employed in power supplies to monitor output voltage and detect undervoltage conditions.
  • System Monitoring: Utilized in various electronic systems for monitoring critical voltage levels and triggering appropriate actions.
  • Portable Devices: Suitable for smartphones, tablets, and other handheld devices requiring reliable voltage monitoring.

Features

  • Accurate Voltage Detection: Provides accurate detection of undervoltage conditions.
  • Low Supply Current: Features low supply current, minimizing power consumption.
  • Small Package Size: Available in a compact package, suitable for space-constrained applications.
  • Adjustable Hysteresis: Offers adjustable hysteresis to prevent false triggering.
  • Open Drain Output: Features an open drain output, providing flexibility in circuit design.

Benefits

  • Improved System Reliability: Enhances system reliability by ensuring proper operation in the presence of voltage fluctuations.
  • Extended Battery Life: Maximizes battery life in portable devices through low power consumption.
  • Simplified Circuit Design: Simplifies circuit design with its compact size and easy integration.
  • Enhanced Protection: Provides robust protection against undervoltage conditions, preventing system damage.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage monitoring in electronic systems.

Additional Details

The XC152A12COMR has a detection voltage of 1.2V. It comes in a small SOT-25 package. It is designed to operate over a wide temperature range. The open-drain output requires an external pull-up resistor. It is RoHS compliant, ensuring environmental safety. It also features a glitch filter to prevent false triggering due to transient voltage dips.

You May Also Be Interested in

Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess