EN
  • EN
  • DE

DS28E22P+T

Part No DS28E22P+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 6TSOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Authentication, Security
Mounting Type Surface Mount
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-TSOC
Base Product Number DS28E22
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 848113-DS28E22P+T
Ultra Librarian 3D Model Ultra Librarian DS28E22P+T CAD Model

Description

Maxim Integrated DS28E22P+T Secure Authenticator

The DS28E22P+T from Maxim Integrated is a robust secure authenticator that provides a core set of cryptographic tools derived from integrated asymmetric (ECC-P256) and symmetric (SHA-256) security functions. This compact and efficient device is designed to ensure the authenticity and integrity of products or components in a wide range of applications, from consumable goods tracking to medical device authentication and secure data management.

Equipped with Maxim's patented ChipDNA™ technology, the DS28E22P+T offers a sophisticated level of protection against invasive physical attacks. The ChipDNA feature relies on a physically unclonable function (PUF) that provides a unique output which is used to create cryptographic keys. Since the keys are not stored in the device's memory but are dynamically generated when needed, they are extremely difficult to extract, even with advanced equipment.

The DS28E22P+T operates over the standard 1-Wire® interface, which minimizes the need for additional wiring and simplifies integration into existing systems. This interface allows for both power and communication over a single data line, providing greater design flexibility and reducing system complexity. The device also supports the 1-Wire Secure Hash Algorithm (SHA-1) for additional security layers.

With its built-in ECC public key engine, the DS28E22P+T can carry out high-level cryptographic operations, including digital signature generation and verification. This capability is crucial for applications that require secure boot or secure download of firmware or data, ensuring that only authorized updates are accepted and executed by the system.

The DS28E22P+T is available in a convenient six-pin TSOC package, making it suitable for PCB mounting and space-constrained applications. Its operating range of -40°C to +85°C ensures reliable performance across various environments.

Overall, the Maxim Integrated DS28E22P+T secure authenticator is a vital component for designers looking to enhance security in their digital systems, protecting against counterfeiting, unauthorized usage, and other malicious activities that could compromise the integrity and trustworthiness of their products.

You May Also Be Interested in

Infineon Technologies
Lowest to $91.3963
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Infineon Technologies
Lowest to $9.8383
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0577 $54.5193
21+ $4.9704 $104.3784
32+ $4.8151 $154.0832
43+ $4.6597 $200.3671
56+ $4.5044 $252.2464
75+ $4.0384 $302.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,177 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess