EN
  • EN
  • DE

DS28E25P+T

Part No DS28E25P+T
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 4KBIT 1WIRE 6TSOC / Digital Potentiometer 100kOhm 256POS Linear 6-Pin TSOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (4K x 1)
Access Time 2μs
Memory Interface 1-Wire
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-LSOJ (0.148", 3.76mm Width)
Manufacturer Package 6-TSOC
Win Source Part Number 773281-DS28E25P+T
Popularity Medium
Supply and Demand Status Limited
Family Name DS2890
Introduction Date July 30, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS28E25P+T CAD Model

Description

Maxim Integrated DS28E25P+T Secure Authenticator

The DS28E25P+T from Maxim Integrated is a sophisticated secure authenticator that provides a robust defense against unauthorized usage and cloning for a wide range of applications. Utilizing advanced cryptographic algorithms, this device ensures the integrity and security of both the product and the data it contains.

At the core of the DS28E25P+T is a robust challenge-and-response security system based on a high-quality FIPS 180-4-compliant SHA-256 hash engine. The device features a 1024-bit user-programmable EEPROM, which is partitioned into 256-bit pages that can be individually set with different protection states. This allows for flexible usage scenarios, including read/write, read-only, or write-once settings, ensuring that sensitive data can be securely stored and managed.

One of the key attributes of the DS28E25P+T is its unique 64-bit ROM identification number (ROM ID), which is factory-lasered into the chip. This ROM ID provides a guaranteed unique identity for each device, which is crucial for creating secure communications between components and systems.

The DS28E25P+T operates over a wide voltage range of 3.3V to 5.5V and is designed to function reliably within an industrial temperature range of -40°C to +85°C. Its compact form factor, available in a TDFN (Thin Dual Flat No-leads) package, makes it suitable for space-constrained applications.

Applications for the DS28E25P+T are diverse, including but not limited to accessory and peripheral authentication, medical device authentication and data protection, secure software downloads and updates, and counterfeit protection in consumer products. This device is also an excellent choice for safeguarding intellectual property and ensuring supply chain integrity.

With its combination of advanced security features, unique identification, and flexible memory organization, the DS28E25P+T from Maxim Integrated is an essential component for any application where secure authentication is paramount.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6696 $50.7224
46+ $2.1905 $100.7630
71+ $2.1220 $150.6620
98+ $2.0536 $201.2528
126+ $1.9851 $250.1226
169+ $1.7798 $300.7862
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess