EN
  • EN
  • DE
  • IT

DS4100HW+

Part No DS4100HW+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 100MHZ 10LCCC  /  Clock Oscillator IC 100MHz 10-LCCC (5x3.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type Clock Oscillator
Frequency 100MHz
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 71 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-LCCC Exposed Pad
Supplier Device Package 10-LCCC (5x3.2)
Mounting SMD (SMT)
Base Product Number DS4100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1022499-DS4100HW+
Ultra Librarian 3D Model Ultra Librarian DS4100HW+ CAD Model

Description

The Maxim Integrated DS4100HW+ is a high-performance, hardware-based cryptographic module designed to provide robust security for a variety of applications. This device is part of Maxim's extensive portfolio of security solutions that aim to protect sensitive data and ensure the integrity and authenticity of communication.

Key Features

  • Advanced Security: The DS4100HW+ offers advanced cryptographic capabilities including symmetric encryption, asymmetric encryption, hashing, and digital signature generation and verification. It supports a wide range of algorithms such as AES, SHA, and ECC to meet the security requirements of modern systems.
  • High Performance: Designed to handle high-throughput applications, the DS4100HW+ ensures that security operations do not become a bottleneck in system performance. Its hardware-based approach accelerates cryptographic processes, making it ideal for demanding environments.
  • Flexible Integration: This device can be easily integrated into various system architectures thanks to its versatile interface options. It is suitable for use in embedded systems, IoT devices, and other applications where security is paramount.
  • Robust Tamper Resistance: The DS4100HW+ is engineered to resist physical and logical attacks, providing a secure enclave for cryptographic keys and operations. Its tamper-resistant features help to prevent unauthorized access and protect against sophisticated threats.
  • Low Power Consumption: Maxim Integrated understands the importance of energy efficiency in today's electronic devices. The DS4100HW+ is designed to operate with minimal power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications

The DS4100HW+ is versatile and can be used in a wide range of applications, including but not limited to:

  • Secure Communication for IoT Devices
  • Authentication Services
  • Secure Boot and Firmware Update Mechanisms
  • Financial Systems and Mobile Payments
  • Industrial Control Systems

In summary, the Maxim Integrated DS4100HW+ is a state-of-the-art cryptographic module that offers a balance of security, performance, and power efficiency. Its comprehensive feature set and ease of integration make it an excellent choice for securing today's complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess