The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX6709DUB+

Part No MAX6709DUB+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V/3.08V/1.67V/Adj 4 Active Low/Open Drain 10-Pin uMAX Tube / IC VOLT MONITOR QUAD 10-UMAX
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $4.8085 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
8+
$6.5870
$52.696
19+
$5.4050
$102.695
29+
$5.2360
$151.844
40+
$5.0670
$202.680
52+
$4.8980
$254.696
69+
$4.3910
$302.979
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.67V, 3.08V, 4.63V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786843-MAX6709DUB+
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Family Name MAX6709
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
STM6710CWB6F ; STM6700WB6F; STM6710GWB6F; STM6710QWB6F; 

Description

MAX6709DUB+ - Maxim Integrated

The MAX6709DUB+ is a precision, low-power, quad voltage monitor from Maxim Integrated, designed to ensure the reliability and stability of electronic systems by monitoring multiple supply voltiles. This component is particularly suitable for use in applications such as servers, computers, and portable battery-powered devices, where maintaining the correct operating voltages is crucial for proper functionality.

Key Features

  • Multiple Voltage Monitoring: The device can monitor up to four voltage thresholds, making it versatile for systems with various power supply requirements.
  • Adjustable Thresholds: The voltage thresholds are adjustable, allowing for customization to meet specific design needs and ensuring compatibility with a wide range of voltages.
  • Low Power Consumption: With its low-power design, the MAX6709DUB+ helps to conserve battery life in portable applications, making it an energy-efficient choice.
  • Compact Package: The device comes in a small, 10-pin µMAX package, which is ideal for space-constrained applications.
  • High Accuracy: It offers high threshold accuracy, which enhances system reliability by providing precise voltage monitoring.

Applications

  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Industrial Systems
  • Telecommunications Equipment
  • Medical Devices

Technical Specifications

  • Supply Voltage Range: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 10-pin µMAX

The MAX6709DUB+ offers a robust solution for system designers looking to enhance the reliability of their electronic systems through accurate voltage monitoring. Its adjustable thresholds and multiple input monitoring capability make it a flexible and indispensable component in a wide array of applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.