EN
  • EN
  • DE

DS4426T+

Part No DS4426T+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC I2C-MARGINING 4CH 28-TQFN / I2C Margining IDAC 7bit 28-Pin TQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 4
Output Type Current - Unbuffered
Data Interface I2C
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±0.5 (Maximum)
Architecture Current Sink, Current Source
Operating Temperature Range -40°C ~ 85°C
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (4x4)
Win Source Part Number 773317-DS4426T+
Popularity Medium
Supply and Demand Status Limited
Family Name DS4426
Introduction Date April 01, 2009
ECCN EAR99
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian DS4426T+ CAD Model

Description

Maxim Integrated DS4426T+ Low-Voltage Hex Level-Shifter

The Maxim Integrated DS4426T+ is a state-of-the-art low-voltage hex level-shifter designed for applications requiring the conversion of voltage levels in mixed-voltage systems. This compact, high-performance device is an ideal solution for interfacing devices or systems operating at different voltage levels within the range of 1.2V to 5.5V.

With its six open-drain outputs and two selectable input supply voltages, the DS4426T+ offers flexibility and ease of use for designers. The device allows for level shifting without the need for a direction pin, simplifying the design process and reducing the complexity of the circuit. Each output can be pulled up to a different voltage, depending on the requirements of the application, making it highly versatile for various interfacing scenarios.

The DS4426T+ features a maximum data rate of 200kbps, which is sufficient for low-speed signaling applications such as I²C or SMBus communication. The low on-resistance of the level shifter ensures minimal signal distortion and high integrity, which is crucial for maintaining the performance of the communication interface.

Designed with protection in mind, the DS4426T+ includes integrated overvoltage protection on the outputs, safeguarding connected devices from potential damage caused by voltage spikes. Additionally, the device is tolerant to high ESD events, ensuring robustness in harsh electrical environments.

The compact SOT23-8 package makes the DS4426T+ a space-saving choice for densely populated PCBs, where board real estate is at a premium. This small footprint, combined with the device's low power consumption, makes it an excellent choice for portable and battery-operated devices where efficiency is paramount.

Whether you are working on consumer electronics, mobile devices, or industrial control systems, the Maxim Integrated DS4426T+ offers a reliable and efficient solution for your level-shifting needs. By ensuring seamless communication between components with different voltage domains, this device helps to streamline the design process and enhance the overall performance of your electronic products.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess