The DS4432U+T from Maxim Integrated is a compact, I²C-controlled variable-resistance digital potentiometer that offers a versatile solution for applications requiring precise resistance adjustments. This device is part of a series of low-voltage digital potentiometers that operate from a single +2.7V to +5.5V supply and offer a range of potentiometer configurations.
Key Features
- Resolution: The DS4432U+T comes with a resolution of 256 positions, allowing for fine-tuning of resistance settings.
- Interface: It features an I²C-compatible serial interface, making it easy to integrate into existing designs that use the I²C bus for communication.
- Supply Voltage: This digital potentiometer operates over a broad supply voltage range from +2.7V to +5.5V, making it suitable for both 3.3V and 5V systems.
- Compact Package: The device is offered in a tiny, 6-pin SOT23 package, which is ideal for space-constrained applications.
- Nonvolatile Memory: It includes nonvolatile memory (EEPROM) to store the preferred resistance setting, ensuring the device powers up with the correct configuration.
Applications
The DS4432U+T is designed for use in a wide range of applications including:
- Adjustable power supplies and voltage references
- Calibration and trimming systems
- Portable electronics
- Consumer electronics
- Gain and offset adjustment
Technical Specifications
Parameter
Value
Part Number
DS4432U+T
Resistance Options
10kΩ, 50kΩ, 100kΩ
Operating Temperature Range
-40°C to +125°C
Package Type
6-pin SOT23
Overall, the Maxim Integrated DS4432U+T is a reliable and precise digital potentiometer that offers designers flexibility and ease of use with its I²C interface and nonvolatile memory, suitable for a multitude of electronic applications.