EN
  • EN
  • DE

DS4510U-10/T&R

Part No DS4510U-10/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10UMAX  /  Supervisor Open Drain or Open Collector 1 Channel 10-uMAX/uSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.375V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number DS4510
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 980478-DS4510U-10/T&R
Ultra Librarian 3D Model Ultra Librarian DS4510U-10/T&R CAD Model

Description

Product Overview: DS4510U-10/T&R

The DS4510U-10/T&R is a high-quality, nonvolatile (NV) digital potentiometer designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This digital potentiometer offers a compact and precise solution for adjusting and controlling resistance values in a wide array of electronic applications.

Key Features

  • Resistance Range: The DS4510U-10/T&R offers a resistance range that is suitable for various applications, allowing for fine-tuning of signal levels, adjusting gain controls, or setting bias currents with precision.
  • Nonvolatile Memory: The device incorporates nonvolatile memory to retain the resistance settings even after power is removed, ensuring consistent performance across power cycles.
  • Interface: It features an easy-to-use I²C interface, enabling simple integration into existing systems and allowing for digital control over the resistance settings.
  • Compact Package: The device is available in a compact package, making it ideal for space-constrained applications without compromising on functionality.
  • Temperature Range: Designed to operate over a broad temperature range, the DS4510U-10/T&R is suitable for use in environments that experience temperature variations.

Applications

The versatility of the DS4510U-10/T&R makes it an excellent choice for a multitude of applications, including:

  • Automated adjustments in consumer electronics
  • Calibration and control systems in industrial settings
  • Volume control in audio equipment
  • Adjustable power supplies and voltage dividers
  • Feedback system adjustments in precision instrumentation

Product Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS4510U-10/T&R is no exception. This digital potentiometer is built to meet high standards, ensuring long-term reliability and performance in your application.

Ordering Information

The DS4510U-10/T&R comes in tape and reel (T&R) packaging, facilitating efficient handling and placement during the manufacturing process. For ordering or to obtain more detailed specifications, please visit Maxim Integrated's official website or contact their sales representatives.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess