EN
  • EN
  • DE

DS5001FP-16N+

Part No DS5001FP-16N+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT NVSRAM 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size External
Program Memory Type NVSRAM
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-QFP (14x20)
Win Source Part Number 125528-DS5001FP-16N+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS5001FP-16N+ CAD Model

Description

Product Overview: DS5001FP-16N+ Secure Microcontroller

The DS5001FP-16N+ is a highly secure microcontroller from Maxim Integrated, designed to offer robust protection for sensitive data and secure applications. This microcontroller is a part of the Secure Microcontroller family that targets a wide range of applications requiring secure data storage and manipulation, such as point-of-sale terminals, secure access control, and industrial control systems.

Key Features

  • High-Speed 8051-Compatible Microprocessor Core: The DS5001FP-16N+ features a high-speed microprocessor core that is fully compatible with the 8051 instruction set, ensuring easy integration with existing 8051-based systems and software.
  • Flexible Memory Architecture: With its 16kB of nonvolatile SRAM, the microcontroller allows for secure data storage, while also providing the flexibility to partition the memory according to the needs of the application.
  • In-System Programmability: The in-system programmability feature enables users to update the firmware and data in the field securely, thereby extending the product's lifespan and adaptability to new requirements.
  • Advanced Security Features: The DS5001FP-16N+ includes a range of security features such as memory encryption, a unique silicon serial number, and a tamper-detection circuitry to prevent unauthorized access and ensure data integrity.
  • Wide Operating Voltage and Temperature Range: This microcontroller operates over a wide voltage range of 2.7V to 5.5V and a temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The DS5001FP-16N+ is ideal for a variety of applications that require secure data handling and processing, including:

  • Financial Systems
  • Access Control Systems
  • Industrial Control Systems
  • Secure Communication Devices

Reliability and Support

Maxim Integrated is renowned for its commitment to quality and reliability. The DS5001FP-16N+ secure microcontroller is no exception, providing a reliable and secure solution backed by comprehensive technical support from Maxim's team of experts.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess