EN
  • EN
  • DE

DS5003

Part No DS5003
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Secure Microprocessor Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169417-DS5003
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS5003 CAD Model

Description

Maxim Integrated's DS5003 Secure Microprocessor Chip

The DS5003 from Maxim Integrated is a robust, feature-packed secure microprocessor chip designed to provide a high level of security for data-sensitive applications. This powerful microcontroller is equipped with a wealth of features that make it ideal for use in applications such as access control, secure data storage, and financial systems.

Key Features

  • Nonvolatile Memory: The DS5003 boasts a user-programmable nonvolatile (NV) memory, ensuring that critical data is retained even when power is removed. This feature is crucial for applications requiring data integrity and persistence.
  • Flexible Memory Architecture: It offers a flexible memory architecture that allows the user to partition the memory space according to the needs of the application, optimizing both storage and security.
  • Secure Partitioning: The secure partitioning capability ensures that sensitive areas of the memory are protected from unauthorized access, providing an extra layer of security for critical data.
  • Fast Processing Speed: With its quick processing capabilities, the DS5003 can handle complex computations and algorithms required for secure transactions and data processing.
  • Encryption Support: The microprocessor includes built-in support for encryption, enabling secure data exchange and storage, which is essential for preventing data breaches and ensuring privacy.

Applications

The DS5003 is particularly well-suited for applications where data security is paramount. It is commonly used in:

  • Point-of-sale (POS) terminals
  • Secure access control systems
  • Industrial control systems
  • Smart card readers and writers
  • Financial systems where secure transactions are a necessity

Maxim Integrated's DS5003 secure microprocessor provides a high level of security for sensitive applications, ensuring that data integrity, protection, and confidentiality are maintained. Its robust feature set and flexible memory architecture make it a versatile choice for designers seeking to incorporate a reliable security layer into their systems.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.1397 $95.1397
2+ $92.1667 $184.3334
3+ $89.1937 $267.5811
4+ $86.2208 $344.8832
5+ $77.3018 $386.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess