EN
  • EN
  • DE

DS1085L

Part No DS1085L
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description 3.3V EconOscillator Frequency Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1168673-DS1085L
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian DS1085L CAD Model

Description

The DS1085L is a low-frequency, low-jitter, programmable oscillator from Maxim Integrated. It's designed for a variety of applications requiring precise clock signals and frequency control.

Applications

  • Microcontroller clock sources
  • FPGA clock sources
  • Real-time clocks (RTC)
  • Data acquisition systems
  • Instrumentation
  • Industrial control systems
  • Consumer electronics

Features

  • Frequency Range: Programmable from 1 kHz to 7.5 MHz
  • Low Jitter: Low phase jitter for stable clock signals
  • Programmable Output: Output frequency can be easily programmed via a simple interface.
  • Supply Voltage: Operates from a 3.0V to 3.6V supply
  • Low Power Consumption: Optimized for low-power applications
  • Small Package: Available in a small surface-mount package
  • Internal EEPROM: Stores configuration settings
  • I2C Interface: Uses I2C for programming and control

Benefits

  • Precise Clock Signals: Provides accurate and stable clock signals for reliable system operation.
  • Flexible Frequency Control: Programmable frequency allows for customization to specific application needs.
  • Low Jitter Performance: Minimizes timing errors and improves system performance.
  • Easy to Use: Simple I2C interface simplifies programming and control.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Size: Saves board space in compact designs.

Additional Details

The DS1085L is a versatile and reliable oscillator designed for a wide range of applications. Its low jitter performance and programmable frequency make it an ideal choice for systems requiring precise timing control. The device's internal EEPROM allows it to store configuration settings, ensuring that it powers up with the correct frequency. The I2C interface simplifies programming and control, making it easy to integrate into existing systems. While listed as End-Of-Life, it may still be available through some distributors or as a replacement part.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7512 $62.0096
19+ $6.3606 $120.8514
29+ $6.1619 $178.6951
39+ $5.9633 $232.5687
51+ $5.7646 $293.9946
68+ $5.1675 $351.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess