EN
  • EN
  • DE

MA4X746

Part No MA4X746
Manufacturer Panasonic
Catalog Diodes, Rectifiers - Arrays
Description Silicon epitaxial planar type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1211481-MA4X746
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA4X746 CAD Model

Description

The MA4X746 is a silicon epitaxial planar type double diffused diode manufactured by Panasonic. This diode is designed for various high-speed switching and detection applications in electronic circuits.

Applications:

  • High-Speed Switching Circuits: Used in circuits where rapid switching between on and off states is required.
  • High-Efficiency Rectification: Employed in rectifier circuits to convert AC voltage to DC voltage with minimal loss.
  • Signal Detection: Utilized in circuits for detecting and processing weak signals.
  • Clipping and Clamping Circuits: Used to shape or limit voltage waveforms in electronic devices.
  • Voltage Multipliers: Integrated into circuits to increase voltage levels for specific applications.

Features:

  • Low Forward Voltage: Minimizes power loss and enhances efficiency in circuit operations.
  • High Reverse Voltage: Provides robustness against reverse voltage conditions, improving circuit reliability.
  • Fast Switching Speed: Enables rapid transitions, making it suitable for high-frequency applications.
  • Compact Design: Allows for efficient space utilization on circuit boards.
  • High Reliability: Ensures stable performance over a wide range of operating conditions.

Benefits:

  • Improved Circuit Efficiency: Reduces energy consumption and heat generation, leading to more efficient electronic devices.
  • Enhanced Signal Integrity: Maintains signal quality and minimizes distortion, improving overall system performance.
  • Increased System Reliability: Provides stable and consistent performance, reducing the risk of system failures.
  • Simplified Circuit Design: Facilitates easier integration into various electronic circuits and applications.
  • Cost-Effective Solution: Offers a balance of performance and affordability for a wide range of applications.

Additional Details:

The MA4X746 diode is commonly used in communication equipment, consumer electronics, and industrial control systems. Its technical specifications include a low forward voltage drop, a high reverse breakdown voltage, and a fast reverse recovery time. The diode is typically available in a small surface-mount package, making it easy to integrate into compact electronic designs. The MA4X746 contributes to the miniaturization and efficiency of modern electronic devices.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess