The BUK9514-55, a high-performance PowerMOS transistor, is a flagship offering from NXP Semiconductors, designed to meet the rigorous demands of modern electronic circuits. This product is part of NXP's extensive MOSFET portfolio and stands out for its exceptional efficiency and thermal performance.
Key Features
- Low On-Resistance: The BUK9514-55 boasts an extremely low on-state resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency, making it an ideal choice for high-current applications.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET enables high-frequency operation, which is crucial for power supplies and converters.
- High Thermal Performance: With an excellent thermal design, the BUK9514-55 can operate at higher temperatures, ensuring reliability and longevity even under strenuous conditions.
- TrenchMOS™ Technology: Utilizing NXP’s proprietary TrenchMOS technology, the BUK9514-55 offers reduced gate charge and lower switching losses, which are essential for power efficiency.
Applications
The versatility of the BUK9514-55 allows it to be used across various applications, including:
- DC/DC converters
- Motor drives
- Automotive systems
- Power management circuits
- Switched Mode Power Supplies (SMPS)
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
55V |
| Continuous Drain Current (ID) |
75A |
| Power Dissipation (PD) |
110W |
| Operating Temperature Range |
-55°C to +175°C |
| Package |
TO-220 |
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The BUK9514-55 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability.