EN
  • EN
  • DE

DS5250FP-825

Part No DS5250FP-825
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 254180-DS5250FP-825
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS5250FP-825 CAD Model

Description

Maxim Integrated DS5250FP-825 High-Speed Secure Microcontroller

The DS5250FP-825 is a robust, high-speed microcontroller designed by Maxim Integrated, tailored for security-sensitive applications. This powerful microcontroller is part of Maxim's 8051-compatible Secure Microcontroller family, offering an optimal solution for system management and data protection in a variety of industries, including finance, access control, and secure communications.

With its built-in cryptographic features, the DS5250FP-825 ensures that sensitive data remains confidential and secure. It boasts a unique, patented, non-intrusive memory encryption that provides an additional layer of security, safeguarding the integrity of the code and data stored within the device. This encryption mechanism is transparent to the user, meaning that it does not affect the normal operation or performance of the microcontroller.

The DS5250FP-825 operates at a high clock frequency of up to 25MHz, delivering the performance needed for complex and time-sensitive tasks. It is equipped with 32KB of on-chip, user-programmable NV (Non-Volatile) SRAM, which is ideal for storing critical application data and can be partitioned as per the user's requirements. The device also features an in-system programmable (ISP) ROM, allowing for easy firmware updates and application adjustments without the need for external programming devices.

Furthermore, the DS5250FP-825 includes a range of peripherals that enhance its functionality. It has a full-duplex UART, two counter/timers, and dedicated I/O ports, providing versatile connectivity and control options for complex systems. The microcontroller also supports a watchdog timer for system reliability and a power-fail reset to ensure proper operation during power fluctuations.

For applications demanding the highest levels of security and performance, the Maxim Integrated DS5250FP-825 stands out as a reliable choice. Its advanced security features, coupled with high-speed operation and a rich set of peripherals, make it an ideal microcontroller for secure systems that cannot compromise on performance or data integrity.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Need more? Email Us
Intel
Lowest to $10.8258
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess