The DS75S+T from Maxim Integrated is a high-precision digital thermometer and thermostat that offers exceptional temperature sensing capabilities in a range of applications. Designed with versatility in mind, this compact, low-power device is ideal for systems where accurate temperature data is crucial.
Key Features
- High Accuracy: The DS75S+T provides ±0.5°C accuracy over a wide temperature range of -25°C to +100°C, ensuring reliable readings for critical applications.
- Programmable Resolution: Users can select from multiple resolution settings between 9 and 12 bits, allowing for a balance between conversion time and measurement precision.
- Flexible Power: Operating from a supply voltage of 3.0V to 5.5V, the DS75S+T is suitable for both 3.3V and 5V systems, making it a versatile choice for various electronic designs.
- Two-Wire Interface: The device features a user-friendly I2C/SMBus serial interface, facilitating easy integration into existing systems with minimal wiring.
- Programmable Thermostat Function: The DS75S+T includes programmable overtemperature and undertemperature thresholds, enabling it to function as a standalone thermostat with interrupt output.
Applications
The DS75S+T is suitable for a broad array of applications, including:
- Environmental Control Systems
- Computer Peripheral Thermal Protection
- Industrial Systems
- Telecommunication Networks
- Medical Equipment
Package and Availability
Maxim Integrated's DS75S+T is available in a small 8-pin µSOP package, which is advantageous for space-constrained applications. The device offers excellent long-term stability and reliability for various temperature sensing needs. For more information on pricing and availability, or to request samples, please visit Maxim Integrated's official website or contact an authorized distributor.