EN
  • EN
  • DE

DS75U-C1+TR

Part No DS75U-C1+TR
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Maxim Integrated
Win Source Part Number 254220-DS75U-C1+TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS75U-C1+TR CAD Model

Description

Product Overview: DS75U-C1+TR Temperature Sensor from Maxim Integrated

The DS75U-C1+TR is a high-precision digital temperature sensor from Maxim Integrated, designed to provide accurate temperature readings in a wide range of applications. This compact sensor is part of Maxim's renowned temperature measurement and control product line, offering reliability and performance for engineers and designers.

Key Features

  • Accuracy: The DS75U-C1+TR boasts an impressive accuracy of ±0.5°C from -10°C to +85°C, ensuring precise temperature monitoring for critical applications.
  • Communication: It utilizes a 2-wire I²C/SMBus serial interface for easy integration into existing systems, providing a straightforward communication protocol for data exchange.
  • Resolution: Users can select between 9-bit to 12-bit resolution, allowing them to balance the trade-off between resolution and conversion time according to their specific requirements.
  • Operating Range: The sensor operates over a wide temperature range from -55°C to +125°C, making it suitable for diverse environments, from industrial processes to consumer electronics.
  • Supply Voltage: It is designed to work with a supply voltage from 3.0V to 5.5V, accommodating various system power levels.

Applications

The DS75U-C1+TR is versatile and can be used in multiple applications, including:

  • Environmental control systems
  • Computer peripherals
  • Data communication equipment
  • Mobile and wearable devices
  • Industrial and medical equipment

Packaging and Availability

This sensor comes in a surface-mount package and is available on tape and reel (TR) for automated assembly processes, making it ideal for mass production. The DS75U-C1+TR is part of Maxim Integrated's commitment to providing high-quality, reliable components for the electronics industry.

For detailed specifications, application notes, and support resources, visit the Maxim Integrated website or contact their technical support team. The DS75U-C1+TR is a testament to Maxim Integrated's dedication to innovation and excellence in the field of temperature sensing technology.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0289 $75.0867
6+ $20.5371 $123.2226
9+ $19.8949 $179.0541
12+ $19.2527 $231.0324
16+ $18.6117 $297.7872
21+ $16.6863 $350.4123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess