EN
  • EN
  • DE

DS89C420-QNG

Part No DS89C420-QNG
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC / MCU 8-bit 8051 CISC 16KB Flash 5V 44-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 89C
Packaging Tube
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 773351-DS89C420-QNG
Popularity Medium
Supply and Demand Status Limited
Family Name DS89C420
Introduction Date September 22, 2000
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS89C420-QNG CAD Model

Description

The DS89C420-QNG from Maxim Integrated is a high-performance, quick-to-market microcontroller that is ideal for a wide variety of applications. This microcontroller is part of the esteemed family of Maxim Integrated products known for their reliability, efficiency, and cutting-edge technology.

At the heart of the DS89C420-QNG is an 8051-compatible core, which runs at a maximum of 33 MHz, a significant improvement over traditional 8051 devices. This increased speed is achieved through an innovative pipelined architecture that allows for execution times as low as four clock cycles per instruction, translating to 8.25 times the performance of a standard 8051 microcontroller running at the same clock frequency.

Key Features:

  • High-Speed Core: With a pipelined 8051-compatible microcontroller core, the DS89C420-QNG offers exceptional processing power suitable for demanding applications.
  • Expanded Memory: It includes 64KB of flash memory, which is in-system programmable through a serial interface, making firmware updates a breeze.
  • Flexible Clock Options: The device supports a wide range of external crystal frequencies and contains an internal programmable clock multiplier for versatile clocking options.
  • Enhanced Communication: This microcontroller is equipped with a full-duplex serial port, three 16-bit timer/counters, and dedicated address/data buses for expanded interface capabilities.
  • Power Management: The DS89C420-QNG features power-saving modes, including idle and power-down modes, which help to reduce overall power consumption.

Its robust set of integrated peripherals, such as multiple timers, serial ports, and a versatile interrupt system, make it a strong candidate for embedded systems that require high performance and low power consumption. The DS89C420-QNG is also available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring ease of integration into a variety of PCB layouts.

Whether you're upgrading existing 8051-based systems or developing new applications, the DS89C420-QNG provides a seamless and powerful solution that will keep your products at the forefront of technology.

For detailed technical specifications, application notes, and support documentation, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess