EN
  • EN
  • DE

DS89C430-ENG+

Part No DS89C430-ENG+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description Ultra-High-Speed Flash Microcontrollers Offer In-Application Programmable Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Core Architecture 8051
Lead Free Lead Free
Number of Pins 44
Number of Timers/Counters 3
Number of UART Channels 2
RAM Size 1 kB
RoHS Compliant
Win Source Part Number 1230002-DS89C430-ENG+
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS89C430-ENG+ CAD Model

Description

The Maxim Integrated DS89C430-ENG+ represents a pinnacle in high-speed, ultra-low-power microcontroller technology. This advanced 8-bit MCU is built on Maxim's proprietary high-speed core, offering an impressive array of features that make it an ideal choice for a wide range of applications, from industrial control systems to sophisticated consumer electronics.

Key Features:

  • High-Speed Architecture: The DS89C430-ENG+ operates at incredibly high clock speeds, which can reach up to 33 MHz, enabling rapid processing and response times for time-sensitive tasks.
  • Expanded Memory: With a built-in 16KB flash memory, this microcontroller provides ample space for program storage, and it's also equipped with an additional 512 bytes of data EEPROM for non-volatile storage requirements.
  • Power Efficiency: The device features a range of power-saving modes, including idle and power-down modes, which help to minimize energy consumption when full processing power is not required.
  • Robust I/O Capabilities: The DS89C430-ENG+ comes with 32 I/O ports, providing extensive interfacing capabilities. These ports are highly flexible and can be programmed to meet the needs of complex digital systems.
  • Serial Communication: Integrated serial ports support multiple communication standards, including UART and SPI, facilitating easy data transfer and peripheral connectivity.
  • On-Chip Watchdog Timer: An embedded watchdog timer helps to ensure system reliability by resetting the microcontroller in the event of a software anomaly or malfunction.

Applications:

The versatility of the DS89C430-ENG+ allows it to be used in a variety of applications, including:

  • Automated industrial systems
  • Complex consumer electronics
  • Embedded systems
  • Telecommunications infrastructure
  • Automotive controls

In summary, the Maxim Integrated DS89C430-ENG+ microcontroller is a powerful, efficient, and reliable solution for developers looking to leverage high-speed processing and a rich set of features in their next project. Its combination of speed, memory, and I/O capabilities makes it a versatile choice for a multitude of advanced applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $175.2986 $175.2986
2+ $157.1642 $314.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess