EN
  • EN
  • DE

DS9503P+

Part No DS9503P+
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description ESD Suppressor Diode Zener Uni-Dir 7V 6-Pin TSOC / TVS DIODE 7.5VWM 6TSOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 7.5V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOC
Win Source Part Number 014863-DS9503P+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS9503
Introduction Date October 21, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS9503P+ CAD Model

Description

Maxim Integrated's DS9503P+: Robust ESD Protection Diode

Maxim Integrated's DS9503P+ is a high-performance, unidirectional ESD (Electrostatic Discharge) protection diode, designed to safeguard sensitive electronic components from electrostatic shocks. This compact and efficient diode is ideal for a wide range of applications, including mobile phones, portable devices, and high-speed data interfaces.

The DS9503P+ is specifically engineered to protect against ESD events exceeding the IEC 61000-4-2 (Level 4) standard, providing a robust shield against surges up to ±15kV (air and contact discharge). This level of protection ensures that your electronic devices remain safe and reliable, even in environments prone to static electricity.

Featuring a low clamping voltage, the DS9503P+ minimizes the stress on the protected component during an ESD event, thereby preserving the integrity and longevity of your device. Its low capacitance design, typically just 3pF, ensures that high-speed signals such as USB, HDMI, and other communication interfaces maintain signal integrity without significant attenuation or distortion.

The DS9503P+ comes in a small SOT23 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance, as it continues to provide high surge current handling capability, a critical feature for effective ESD protection.

Installation of the DS9503P+ is straightforward, with the diode easily integrated into existing PCB layouts. It is designed to be connected between the data or power line and ground, offering immediate protection once installed. The DS9503P+ is also characterized by its low leakage current, ensuring minimal power consumption when the device is in standby mode, thus contributing to the overall energy efficiency of the end product.

In summary, Maxim Integrated's DS9503P+ is a top-tier ESD protection solution that combines high-level ESD immunity with minimal impact on signal integrity and power efficiency. Its robust protection, small size, and ease of integration make it a premier choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess