EN
  • EN
  • DE

DSRB1X-C21+TR

Part No DSRB1X-C21+TR
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description DSRB1X-C21+TR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 10,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1056382-DSRB1X-C21+TR
Ultra Librarian 3D Model Ultra Librarian DSRB1X-C21+TR CAD Model

Description

Maxim Integrated's DSRB1X-C21+TR - Precision Integrated Temperature Sensor

The DSRB1X-C21+TR from Maxim Integrated is a state-of-the-art digital temperature sensor designed for high-accuracy temperature monitoring and control in a wide range of applications. This precision sensor is an ideal solution for systems that require reliable and precise temperature readings, such as industrial controls, medical equipment, and consumer electronics.

Key Features

  • High Accuracy: The DSRB1X-C21+TR provides exceptional temperature accuracy, ensuring precise monitoring and control of system temperatures.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it versatile for use in various environments and conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, it has a low power consumption profile, which is critical for battery-operated devices.
  • Easy Integration: The compact form factor and digital output interface allow for straightforward integration into existing designs, reducing development time and complexity.
  • Robust Reliability: Manufactured by Maxim Integrated, a leader in the industry, the DSRB1X-C21+TR is built to meet high standards of reliability and performance.

Product Specifications

The DSRB1X-C21+TR temperature sensor comes in a surface-mount package, suitable for automated assembly processes, and is available on tape and reel (TR) for ease of handling and storage. The digital output can be easily interfaced with microcontrollers and other digital systems, facilitating seamless communication and integration into a wide array of applications.

Applications

  • Industrial Control Systems
  • Medical Equipment
  • Consumer Electronics
  • Data Centers
  • Environmental Monitoring
  • Automotive Systems

With its precision, reliability, and versatility, Maxim Integrated's DSRB1X-C21+TR temperature sensor is an indispensable component for designers and engineers looking to enhance the performance and stability of their temperature-sensitive systems.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess