EN
  • EN
  • DE

IC0400C778BF+LTB

Part No IC0400C778BF+LTB
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 256LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS32® 4KSd™ series Microcontroller IC 32-Bit 96MHz 256KB (256K x 8) FLASH 256-LFBGA
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Core Processor MIPS32® 4KSd™
Core Size 32-Bit
Speed 96MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, LCD, WDT
Number of I/O 32
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 256-BGA
Case / Package 256-LFBGA
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874136-IC0400C778BF+LTB
Ultra Librarian 3D Model Ultra Librarian IC0400C778BF+LTB CAD Model

Description

Maxim Integrated's IC0400C778BF+LTB is a cutting-edge integrated circuit designed to meet the rigorous demands of modern electronic applications. This compact and efficient IC is an ideal solution for developers looking to enhance the performance and reliability of their systems.

Key Features

  • High Integration: The IC0400C778BF+LTB combines multiple functionalities into a single chip, reducing the need for additional components and simplifying design complexity.
  • Energy Efficiency: Designed with energy conservation in mind, this IC minimizes power consumption, making it suitable for battery-operated devices and applications that require low power draw.
  • Robust Performance: Engineered to deliver consistent performance, this IC withstands challenging conditions and is resilient against common electrical disturbances.
  • Compact Size: Its small footprint allows for integration into space-constrained applications without sacrificing functionality or performance.

Applications

The versatility of the IC0400C778BF+LTB makes it an excellent choice for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Medical Devices

Technical Specifications

Maxim Integrated ensures that the IC0400C778BF+LTB adheres to strict quality and performance standards. Detailed technical specifications are available through the company's datasheets and technical documentation, providing engineers with the necessary information to integrate this IC into their designs effectively.

Ordering Information

The product is available with the designation IC0400C778BF+LTB, and interested customers can obtain it through Maxim Integrated's distribution network or authorized resellers. For bulk orders or specific packaging requirements, please contact Maxim Integrated directly.

Summary

Maxim Integrated's IC0400C778BF+LTB represents a blend of advanced technology, efficiency, and durability. It stands as a testament to the company's commitment to providing high-quality integrated circuits that push the boundaries of what's possible in electronic design.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3301 $72.9903
6+ $19.9630 $119.7780
9+ $19.3393 $174.0537
13+ $18.7156 $243.3028
16+ $18.0919 $289.4704
22+ $16.2208 $356.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess