EN
  • EN
  • DE

ICL7137CPL

Part No ICL7137CPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Display Type LED
Configuration 7 Segment
Interface Analog
Digits or Characters A/D 3.5 Digits
Current - Supply 60 µA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ICL7137
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 600619-ICL7137CPL
Ultra Librarian 3D Model Ultra Librarian ICL7137CPL CAD Model

Description

Maxim Integrated ICL7137CPL Product Overview

The ICL7137CPL is a high-performance, low-power, 3 1/2 digit analog-to-digital converter (ADC) integrated circuit brought to you by Maxim Integrated. This device is designed with precision and ease of use in mind, making it an ideal choice for a wide range of applications requiring digital readouts of analog signals, such as digital multimeters, temperature measurement and display, and process control instruments.

With its internal 7-segment decoders, display drivers, a reference, and a clock, the ICL7137CPL simplifies the design of analog interfacing for digital readout systems. The integration of these features reduces the number of external components required, thereby saving space and cost on the printed circuit board (PCB). The chip is capable of direct driving a liquid crystal display (LCD) and includes a multiplexed backplane drive; the backplane frequency is free from interference with the measurement process, ensuring accurate readings.

The ICL7137CPL operates with a dual-slope integration method which offers high noise immunity and ensures a stable display of the converted value. The converter accepts an analog input range of 0V to 2V for the full-scale reading, with the ability to measure both positive and negative voltages when used with an external reference voltage. Furthermore, the device features auto-zero to less than 10µV, zero drift of less than 1µV/°C, input bias current of 10pA max, and roll-over error of less than one count.

Power consumption is a key consideration in modern electronic design, and the ICL7137CPL addresses this by operating on a single supply voltage of 5V. It also includes a power-down mode, reducing power consumption further when the device is not in active use. This makes the ICL7137CPL suitable for battery-operated and portable applications, where power efficiency is crucial.

In summary, the ICL7137CPL from Maxim Integrated is a versatile and reliable ADC solution that offers high precision, low power consumption, and an integrated design to streamline your digital readout applications. Its robust feature set ensures accurate and stable measurements, making it a go-to component for engineers and designers looking for a dependable analog-to-digital conversion in their products.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813
NXP / Nexperia
Driver
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess