EN
  • EN
  • DE

ICL7631ECSE-T

Part No ICL7631ECSE-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.4MHZ RRO 16SOIC / Op Amp Triple Low Power Amplifier R-R O/P ±8V/16V 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Amplifier Type General
Number of Circuits 3
Output Type Rail-to-Rail
SR - Slew Rate 1.6 V/μs
GBP - Gain Bandwidth Product 1.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 20mV
Operating Supply Current 1mA
Dual Supply Voltage (±) 2 V ~ 16 V, ±1 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 776334-ICL7631ECSE-T
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7631
Introduction Date April 01, 1985
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ICL7631ECSE-T CAD Model

Description

Maxim Integrated ICL7631ECSE-T Precision Voltage Regulator

The ICL7631ECSE-T is a highly reliable and efficient precision voltage regulator designed and manufactured by Maxim Integrated. This component is specifically engineered to offer a consistent voltage supply, ensuring stable operation for sensitive electronic circuits. The ICL7631ECSE-T is a perfect solution for applications that require a low dropout voltage and low quiescent current.

Key Features

  • Stable Output: The ICL7631ECSE-T provides a stable and precise output voltage, making it suitable for critical applications where voltage stability is paramount.
  • Low Dropout Voltage: This voltage regulator is designed with a low dropout feature, enabling it to maintain regulation with minimal difference between the input and output voltage, thereby enhancing efficiency.
  • Low Quiescent Current: The device consumes a very low amount of current when in a no-load condition, which significantly reduces power consumption and extends battery life in portable applications.
  • High Accuracy: With its high accuracy, the ICL7631ECSE-T ensures that the output voltage remains within a tight tolerance range, providing reliable performance.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme temperature conditions.

Applications

  • Battery-powered devices
  • Portable instrumentation
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure

The ICL7631ECSE-T is packaged in a compact surface-mount package, which allows for efficient use of PCB space. It is also characterized by its robustness and longevity, making it a reliable choice for long-term deployment in a wide range of electronic systems. Whether you are designing a consumer gadget or an industrial-grade piece of equipment, the ICL7631ECSE-T from Maxim Integrated is an excellent voltage regulator that can meet your stringent power supply requirements.

Maxim Integrated's commitment to quality and performance is evident in the ICL7631ECSE-T, making it a superior choice for designers looking to enhance the stability and efficiency of their power management systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess