EN
  • EN
  • DE

ICL7652CWE

Part No ICL7652CWE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 450KHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 450kHz
Current - Input Bias 15pA
Voltage - Input Offset 700μV
Operating Supply Current 2mA
Supply Voltage - Operating 5 V to 16 V, ±2.5 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 138157-ICL7652CWE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7652CWE CAD Model

Description

Maxim Integrated ICL7652CWE Precision Operational Amplifier

The ICL7652CWE is a high-performance, precision operational amplifier designed and manufactured by Maxim Integrated. This op-amp is part of their renowned ICL765x series, which is recognized for its exceptional accuracy, low noise, and high stability. The ICL7652CWE is particularly well-suited for applications requiring precise signal conditioning, such as instrumentation, medical devices, and industrial process controls.

One of the standout features of the ICL7652CWE is its chopper-stabilized design, which significantly reduces the input offset voltage and drift over time and temperature. This makes it an ideal choice for applications where long-term stability is critical. The low input bias current and the low input offset current further enhance the precision of this operational amplifier, making it suitable for high-impedance sensor applications and precision current measurements.

The ICL7652CWE operates from a single supply voltage ranging from 4.5V to 16V, or dual supplies of ±4.5V to ±8V, providing designers with flexibility in various circuit configurations. It boasts a wide bandwidth of 4.5MHz and a fast slew rate of 10V/μs, which ensures that the op-amp can handle a broad range of frequencies without compromising the integrity of the signal.

This operational amplifier comes in a compact 16-lead SOIC package, which is suitable for space-constrained applications. Its low power consumption is an added advantage for portable and battery-powered devices, where energy efficiency is a priority. The ICL7652CWE also features a low total harmonic distortion (THD) which makes it suitable for high-fidelity audio applications and other precision analog circuits.

Maxim Integrated's commitment to quality means that the ICL7652CWE is built to the highest standards, ensuring reliable performance in even the most demanding environments. Whether you are designing a precision analog-to-digital converter, a sensor interface, or a high-accuracy filter, the ICL7652CWE provides the accuracy and stability needed to achieve outstanding results.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8510 $59.1060
15+ $8.0827 $121.2405
23+ $7.8309 $180.1107
31+ $7.5780 $234.9180
40+ $7.3250 $293.0000
53+ $6.5673 $348.0669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess