EN
  • EN
  • DE

ICL7660CSA-TG068

Part No ICL7660CSA-TG068
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825420-ICL7660CSA-TG068
Ultra Librarian 3D Model Ultra Librarian ICL7660CSA-TG068 CAD Model

Description

Maxim Integrated ICL7660CSA-TG068 Voltage Converter

The ICL7660CSA-TG068 is a highly efficient, monolithic, CMOS voltage converter manufactured by Maxim Integrated. This versatile component is designed to easily convert a positive voltage in the range of 1.5V to 10V to the corresponding negative voltage of the same magnitude. It's an ideal solution for applications requiring a small footprint and extended battery life, thanks to its low power consumption and high conversion efficiency.

This voltage converter is part of Maxim Integrated's ICL7660 series and comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The ICL7660CSA-TG068 operates with a typical frequency of 10kHz, which can be increased to 45kHz by connecting an external capacitor to the OSC pin, allowing flexibility in design parameters.

One of the key features of the ICL7660CSA-TG068 is its no-load supply current, which is typically 1.5mA. This low current draw makes it an excellent choice for battery-powered devices, portable instruments, and energy-sensitive projects. Additionally, the device can deliver up to 20mA output current with a voltage conversion efficiency that remains high across a wide load range.

The ICL7660CSA-TG068 is also equipped with an onboard oscillator, which eliminates the need for external components, thereby reducing the overall design complexity and cost. The device's simple, charge-pump architecture allows for easy implementation into a variety of circuits, making it a go-to component for designers looking to incorporate voltage inversion without the need for inductors or transformers.

Applications that can benefit from the ICL7660CSA-TG068 include but are not limited to, small OLED displays, operational amplifier power supplies, isolated interfaces, and negative voltage generation in sensor systems. Its reliability and performance make it an excellent choice for both prototyping and mass production in a broad range of electronic devices.

In summary, Maxim Integrated's ICL7660CSA-TG068 voltage converter is a compact, efficient, and versatile solution for generating negative voltages from a positive voltage supply. Its low power consumption and ease of use make it an attractive option for designers working on a wide variety of applications.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5808 $51.6160
48+ $2.1176 $101.6448
74+ $2.0515 $151.8110
101+ $1.9853 $200.5153
131+ $1.9191 $251.4021
175+ $1.7206 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess