EN
  • EN
  • DE

ICL7667EPA+

Part No ICL7667EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description MOSFET DRVR 2-OUT High Speed Inv 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Channel Type Independent
Fall Time 20 ns
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 300 mW
Max Supply Current 7 mA
Max Supply Voltage 17 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 7 mA
Number of Drivers 2
Number of Outputs 2
Number of Pins 8
Radiation Hardening No
REACH SVHC Unknown
Rise Time 20 ns
RoHS Compliant
Win Source Part Number 966814-ICL7667EPA+
Categories PMIC - Gate Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICL7667EPA+ CAD Model

Description

Product Overview: Maxim Integrated's ICL7667EPA+

The ICL7667EPA+ is a robust, high-power MOSFET driver designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This driver is engineered to provide efficient and reliable operation, making it an ideal choice for a wide range of applications requiring high-speed switching and high current drive capability.

Key Features

  • Dual Independent Channels: The ICL7667EPA+ features two independent driver channels that can be configured for driving a pair of MOSFETs or other high-power transistors. This flexibility allows for various configurations such as push-pull, half-bridge, or full-bridge arrangements.
  • High Peak Output Current: Capable of delivering a peak output current of up to 1.5A, this MOSFET driver can easily drive large capacitive loads, making it suitable for high-power applications.
  • Fast Switching Speed: With fast rise and fall times typically around 25ns, the ICL7667EPA+ ensures rapid switching, leading to increased efficiency and reduced switching losses in power circuits.
  • Wide Supply Voltage Range: The driver operates over a wide supply voltage range from 4.5V to 15V, providing design flexibility and compatibility with various logic levels and power supplies.
  • Low Power Consumption: It has a low quiescent current, which contributes to the overall energy efficiency of the system in which it is used.
  • Protection Features: The device includes built-in protection features such as over-temperature shutdown and input logic protection, enhancing the reliability and longevity of the driver and the overall system.

Applications

The ICL7667EPA+ is suitable for a multitude of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Class D Switching Amplifiers
  • High-Speed Line Drivers

With its robust design, high-speed performance, and protection features, the ICL7667EPA+ from Maxim Integrated stands out as a reliable and versatile driver solution for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess