EN
  • EN
  • DE
  • IT

IH5042CWE

Part No IH5042CWE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 16SOIC / General-Purpose CMOS Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 80Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 400ns, 200ns
Current - Leakage (IS(off)) (Maximum) 5nA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Mounting Style SMD
Part Number Series IH5042
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811244-IH5042CWE
Ultra Librarian 3D Model Ultra Librarian IH5042CWE CAD Model

Description

The IH5042CWE is a high-performance analog switch product from Maxim Integrated, designed to cater to a wide range of applications where efficient and reliable switching of analog signals is crucial. This versatile component is engineered to provide superior performance in systems requiring low power consumption and high-speed operation.

Built with CMOS technology, the IH5042CWE offers excellent analog signal control with its dual SPDT (Single Pole Double Throw) configuration. This allows the device to switch between two separate output paths, making it ideal for routing analog signals in complex circuits. The switch is characterized by its low charge injection, which minimizes signal distortion during the switching process, thereby preserving signal integrity.

The IH5042CWE operates over a wide analog signal range and is compatible with a broad spectrum of power supplies, ranging from ±4.5V to ±20V. This flexibility makes it suitable for integration into various electronic systems without the need for additional voltage level adjustments. Additionally, the low power dissipation of the IH5042CWE ensures that the switch remains a preferred choice for battery-powered and portable devices.

Noteworthy features of the IH5042CWE include its break-before-make switching action, which prevents signal crossover and ensures smooth transitions between circuits. The device also boasts a high off-isolation and low crosstalk, which are essential for maintaining signal clarity in multiplexing operations and reducing noise in sensitive applications.

The IH5042CWE comes in a compact 16-pin CerDIP package, which is not only space-saving but also provides reliable performance in harsh environments. Its robust design makes it a suitable switch for industrial, medical, communication, and instrumentation applications where long-term reliability is a must.

In summary, Maxim Integrated's IH5042CWE analog switch is a high-quality component that combines speed, efficiency, and precision. Its compatibility with various voltage levels, low power requirements, and excellent signal handling capabilities make it an excellent choice for designers looking to enhance the performance of their analog signal routing systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess