EN
  • EN
  • DE

LD650

Part No LD650
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 77697-LD650
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD650 CAD Model

Description

The LD650 from Maxim Integrated is an innovative, high-efficiency LED driver designed to meet the demanding requirements of modern lighting systems. This compact and powerful driver is ideal for applications ranging from industrial lighting to automotive systems, where consistent and reliable performance is paramount.

Key Features

  • High Efficiency: The LD650 boasts an impressive efficiency rating, reducing energy consumption and heat generation, which extends the life of LED arrays.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supplies and ensuring versatility across different applications.
  • Integrated MOSFET: With an integrated high-side N-channel MOSFET, the LD650 simplifies circuit design and minimizes external component count, leading to a reduction in overall system cost.
  • PWM Dimming Capability: It supports Pulse-Width Modulation (PWM) dimming, which allows for precise control over the brightness levels of the LEDs, catering to applications that require variable light intensity.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the LED driver against overheating, ensuring the longevity and reliability of the system.

Applications

The versatility of the LD650 makes it suitable for a wide array of applications, including:

  • Automotive interior and exterior lighting
  • Industrial lighting systems
  • Architectural and ambient lighting
  • Portable and emergency lighting
  • General-purpose LED illumination

Technical Specifications

Some of the technical specifications that make the LD650 a preferred choice for designers include:

  • Adjustable output current for driving multiple LEDs in series
  • Built-in protection features such as overvoltage, overcurrent, and thermal protection
  • Compact package suitable for space-constrained applications

The LD650 LED driver from Maxim Integrated represents a blend of performance, efficiency, and reliability, making it an excellent choice for your advanced lighting solutions. Its robust feature set ensures that it can meet the needs of a diverse range of lighting applications, all while maintaining a high level of energy efficiency and cost-effectiveness.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0295
Lite-On Inc.
Lowest to $0.1617
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0127
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess