EN
  • EN
  • DE

LM4040BIM3-2.5-T

Part No LM4040BIM3-2.5-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VREF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15 mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35µVrms
Current - Cathode 65 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4040
Standard Package 234 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 184397-LM4040BIM3-2.5-T
Ultra Librarian 3D Model Ultra Librarian LM4040BIM3-2.5-T CAD Model

Description

Maxim Integrated LM4040BIM3-2.5-T Precision Voltage Reference

The Maxim Integrated LM4040BIM3-2.5-T is a high-precision shunt voltage reference, offering a fixed reverse breakdown voltage of 2.5V with a tight output tolerance. This component is designed for a wide array of applications, ranging from data converters to battery management and power supplies, where a stable and accurate reference voltage is essential for maintaining performance.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, making it suitable for various precision circuits.
  • Initial Accuracy: Offers an impressive initial accuracy of ±0.1%, ensuring minimal deviation from the nominal voltage.
  • Temperature Coefficient: Features a low temperature coefficient, enhancing stability across a broad temperature range.
  • Package: Comes in a compact SOT-23 package, ideal for space-constrained applications.
  • Operating Current: Supports a wide operating current range, providing design flexibility.
  • Supply Voltage: Capable of handling a broad supply voltage range, accommodating various input conditions.

Applications

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems
  • Precision Power Supplies
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)

The LM4040BIM3-2.5-T is designed with reliability in mind. Its robust construction ensures long-term stability and performance, even in the most demanding environments. Maxim Integrated's commitment to quality means that this voltage reference is a dependable choice for high-precision electronic systems.

Whether you're designing a sophisticated measurement device or looking to enhance the accuracy of your power management circuitry, the LM4040BIM3-2.5-T provides a solid foundation. Its precision, combined with the ease of integration into various circuit designs, makes it a go-to solution for engineers seeking to improve system accuracy and stability.

With its proven track record, the LM4040BIM3-2.5-T from Maxim Integrated is an excellent choice for your next project that requires a reliable and precise voltage reference.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4326 $53.1912
28+ $3.6371 $101.8388
43+ $3.5234 $151.5062
59+ $3.4097 $201.1723
76+ $3.2961 $250.5036
102+ $2.9551 $301.4202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess