EN
  • EN
  • DE

LM4041BEM3-1.2+T

Part No LM4041BEM3-1.2+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 1.225V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 724578-LM4041BEM3-1.2+T
Popularity Medium
Supply and Demand Status Balance
Family Name LM4041
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LM4041BEM3-1.2+T CAD Model

Description

Maxim Integrated LM4041BEM3-1.2+T Voltage Reference

The LM4041BEM3-1.2+T from Maxim Integrated is a precision, shunt-mode, series voltage reference IC. This high-quality component is designed to offer a fixed voltage of 1.2V with an impressive accuracy and stability, making it a suitable choice for a wide range of applications that require a precise reference voltage. The device is available in a compact SOT-23 package, which is ideal for space-constrained applications.

One of the key features of the LM4041BEM3-1.2+T is its low dynamic impedance and excellent temperature stability. With a typical temperature coefficient of only 50ppm/°C, this voltage reference maintains a consistent performance over a wide temperature range of -40°C to +85°C. Such a feature is critical in applications where temperature variations are common, ensuring that the voltage reference does not introduce significant errors into the system.

The LM4041BEM3-1.2+T also boasts a low output noise, which is essential for sensitive electronic applications such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable battery-powered devices. The low noise characteristic ensures that the reference voltage does not contribute to the signal degradation, thereby preserving the integrity of the data conversion process.

This device is designed for ease of use, requiring only two external resistors to set the output voltage if an adjustable configuration is desired. Furthermore, the LM4041BEM3-1.2+T is capable of sourcing and sinking current, enhancing its flexibility and making it suitable for bidirectional current applications.

Applications that can benefit from the LM4041BEM3-1.2+T include precision data systems, instrumentation, and process control, as well as automotive electronics and power supply monitoring. With its robust design and reliable performance, the LM4041BEM3-1.2+T is a versatile component that can help improve the accuracy and stability of electronic systems.

Overall, the Maxim Integrated LM4041BEM3-1.2+T voltage reference is a high-quality solution for designers looking for a stable, precise, and reliable reference voltage in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9831 $59.4930
75+ $1.6274 $122.0550
110+ $1.5766 $173.4260
155+ $1.5258 $236.4990
200+ $1.4749 $294.9800
265+ $1.3225 $350.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess