EN
  • EN
  • DE

LM4051CEM3-1.2+T

Part No LM4051CEM3-1.2+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 019302-LM4051CEM3-1.2+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4051CEM3-1.2+T CAD Model

Description

Maxim Integrated LM4051CEM3-1.2+T Voltage Reference

The LM4051CEM3-1.2+T is a precision micropower shunt voltage reference from Maxim Integrated, offering high stability and accuracy for both digital and analog circuits. This component operates at a fixed voltage of 1.2 volts and is available in a convenient SOT-23 package, making it ideal for space-constrained applications.

Designed for versatility, the LM4051CEM3-1.2+T can be used in a wide array of applications, ranging from battery-powered devices to industrial control systems. Its low power consumption and small footprint make it especially suitable for portable and battery-operated electronics, where power efficiency and space are critical considerations.

One of the key features of this voltage reference is its low dynamic impedance, along with a wide operating current range of 60µA to 15mA. This ensures stable reverse breakdown voltage across a broad range of operating conditions, making the device reliable and consistent in performance. Additionally, the LM4051CEM3-1.2+T offers excellent temperature stability, which is crucial for maintaining accuracy over varying environmental conditions.

The precision of the LM4051CEM3-1.2+T is further highlighted by its tight output tolerance of ±0.5% at 25°C, which ensures that the voltage reference maintains its accuracy without significant drift over time. This characteristic is particularly important for critical applications that require precise voltage regulation, such as high-precision analog-to-digital conversions or voltage monitoring circuits.

Maxim Integrated's commitment to quality is evident in the LM4051CEM3-1.2+T, which is designed to meet the stringent requirements of industrial and automotive standards. The device's robust construction allows it to withstand harsh operating conditions, including extended temperature ranges and high levels of electromagnetic interference.

In conclusion, the LM4051CEM3-1.2+T from Maxim Integrated is a highly reliable and accurate shunt voltage reference that offers excellent performance for a variety of applications. Its low power consumption, small size, and precision make it an ideal choice for designers looking to enhance the stability and accuracy of their power management systems.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3481 $58.7025
60+ $1.9265 $115.5900
93+ $1.8665 $173.5845
128+ $1.8064 $231.2192
166+ $1.7464 $289.9024
222+ $1.5662 $347.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess