EN
  • EN
  • DE

LM4051CIX3-1.2+T

Part No LM4051CIX3-1.2+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Voltage Reference Precision 1.225V 3-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Max Output Current 15 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 3
Output Voltage 1.225 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1070119-LM4051CIX3-1.2+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4051CIX3-1.2+T CAD Model

Description

Maxim Integrated LM4051CIX3-1.2+T Precision Micropower Shunt Voltage Reference

The LM4051CIX3-1.2+T from Maxim Integrated is a high-precision shunt voltage reference that offers a fixed 1.2V output with a tight tolerance. This device is designed for use in a wide array of applications where voltage accuracy and stability are critical, such as in data converters, portable instrumentation, and power supplies.

This voltage reference operates with a very low, dynamic impedance and a wide current range from 60µA to 15mA. Its low power consumption and stable voltage output make it an ideal choice for battery-powered devices. The LM4051CIX3-1.2+T also features a temperature coefficient as low as 50ppm/°C over a wide temperature range, ensuring consistent performance across various environmental conditions.

The device comes in a compact SOT-23 package, which makes it suitable for space-constrained applications. It is also characterized for operation over an extended industrial temperature range of -40°C to +85°C, providing reliable performance in a variety of settings.

Key features of the LM4051CIX3-1.2+T include:

  • Fixed 1.2V output voltage with high precision
  • Low temperature coefficient (50ppm/°C) for stable operation
  • Wide operating current range (60µA to 15mA)
  • Low dynamic impedance to ensure stable output
  • Extended operating temperature range (-40°C to +85°C)
  • Compact SOT-23 package for space-saving design

With its robust design and reliable performance, the LM4051CIX3-1.2+T is a versatile component that enhances the accuracy and stability of various electronic systems. Whether used in complex industrial equipment or simple consumer electronics, this voltage reference from Maxim Integrated ensures that your applications maintain precise voltage regulation in the most demanding circumstances.

For designers and engineers looking for a dependable voltage reference solution, the Maxim Integrated LM4051CIX3-1.2+T stands out as a top choice, offering a blend of precision, power efficiency, and durability.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess