EN
  • EN
  • DE

LMNP04SB3R3N

Part No LMNP04SB3R3N
Manufacturer Maxim Integrated
Catalog Fixed Inductors
Description 16μA IQ, 1.2A PWM Step-Down DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1201718-LMNP04SB3R3N
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMNP04SB3R3N CAD Model

Description

Introducing the LMNP04SB3R3N Power Management IC from Maxim Integrated

Maxim Integrated's LMNP04SB3R3N is a top-tier power management integrated circuit (IC) designed to meet the rigorous demands of today's advanced electronic applications. This highly efficient IC is engineered to provide stable and reliable power regulation, ensuring optimal performance for a variety of devices.

Key Features

  • High Efficiency: The LMNP04SB3R3N is built to offer high conversion efficiency, which is crucial for minimizing heat generation and preserving energy in battery-powered devices.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing designers to save valuable board space without compromising on power capability.
  • Versatile Voltage Ranges: This power management IC supports a wide range of input and output voltages, providing flexibility across different voltage requirements for various electronic components.
  • Robust Protection Features: The LMNP04SB3R3N includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, ensuring the safety and longevity of the end product.
  • Low Quiescent Current: It is designed to have a low quiescent current, which is particularly important for extending the battery life of portable devices.

Applications

The versatility of the LMNP04SB3R3N makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Consumer electronics
  • Industrial control systems
  • Automotive applications

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the LMNP04SB3R3N is no exception. Manufactured to the highest standards, this IC is designed to perform consistently over a wide temperature range, ensuring that it can withstand the demanding conditions of industrial and automotive environments.

Whether you are designing a sophisticated medical device, a rugged industrial machine, or a sleek consumer gadget, the LMNP04SB3R3N from Maxim Integrated is an excellent choice for your power management needs. Its combination of efficiency, compactness, and robust protection makes it a valuable addition to any electronic system.

For detailed specifications and application notes, visit Maxim Integrated's official website or contact their support team for further assistance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess