EN
  • EN
  • DE

MAM00035

Part No MAM00035
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023807-MAM00035
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAM00035 CAD Model

Description

The Maxim Integrated MAM00035 is a state-of-the-art integrated circuit designed to cater to a wide array of applications, ranging from industrial to consumer electronics. This versatile component is renowned for its reliability and performance, making it a go-to choice for engineers and designers alike.

Key Features

  • High Precision: The MAM00035 offers exceptional accuracy, ensuring that it can be employed in applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this product is ideal for battery-powered devices, as it helps to extend battery life and reduce power costs.
  • Compact Design: The small footprint of the MAM00035 makes it suitable for space-constrained applications, without compromising on functionality.
  • Durability: Built to last, the MAM00035 can withstand harsh environments, which is critical for industrial applications that demand robustness.

Applications

The MAM00035 is incredibly versatile and can be used in a variety of settings, including:

  • Automotive systems
  • Portable electronics
  • Medical devices
  • Industrial control systems
  • Communication infrastructure

Technical Specifications

Maxim Integrated ensures that the MAM00035 meets the highest technical standards, with specifications that include:

  • Operating Temperature Range: Specified over the full industrial temperature range.
  • Supply Voltage: Optimized for commonly used voltages in various applications.
  • Package Type: Available in a package that is designed to facilitate easy integration into a wide range of products.

Quality and Support

Maxim Integrated is committed to providing exceptional support and quality assurance for the MAM00035. Customers can access a comprehensive suite of technical documentation, including datasheets, application notes, and design resources. In addition, Maxim's customer support team is available to assist with any product-related inquiries or technical challenges.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess