EN
  • EN
  • DE

MAS9128A

Part No MAS9128A
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985172-MAS9128A
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAS9128A CAD Model

Description

MAS9128A: High-Efficiency, Low-Dropout Voltage Regulator

The MAS9128A from Maxim Integrated is a state-of-the-art low-dropout (LDO) voltage regulator designed to deliver a high-efficiency power solution for a wide range of applications. This compact and reliable component is ideal for battery-powered devices where power conservation is critical. With its low quiescent current and dropout voltage, the MAS9128A ensures that devices operate effectively even at low input voltages, making it a perfect choice for portable electronics.

Key Features:

  • High Efficiency: The MAS9128A provides an excellent power conversion efficiency, which is vital for prolonging battery life in portable devices.
  • Low Dropout Voltage: The LDO design allows for a minimal voltage difference between the input and output, reducing power loss and heat generation.
  • Adjustable Output Voltage: Users can set the output voltage according to their specific needs, providing flexibility across different applications.
  • Thermal Protection: The device includes built-in thermal protection to prevent overheating, ensuring long-term reliability and safety.
  • Low Quiescent Current: It draws a very low idle current, which is essential for maximizing battery life in standby modes.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Handheld Devices
  • Wireless Communication Devices
  • Medical Devices

The MAS9128A's compact form factor allows it to be easily integrated into space-constrained designs without sacrificing performance. Whether you're developing a sophisticated medical device or the latest consumer electronics, the MAS9128A from Maxim Integrated offers the reliability and efficiency your products need to stand out in a competitive market. With its advanced features and versatile applications, the MAS9128A is a top-tier choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess