EN
  • EN
  • DE

MAX1032BEUG+

Part No MAX1032BEUG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8- and 4-Channel, ±3 x VREF Multirange Inputs, Serial 14-Bit ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Sampling Rate 115k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1211903-MAX1032BEUG+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1032
Introduction Date December 01, 2006
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1032BEUG+ CAD Model

Description

Product Overview: MAX1032BEUG+ from Maxim Integrated

The MAX1032BEUG+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, a renowned leader in the development of integrated circuits. This versatile ADC is designed to operate with a single +5V power supply, making it a suitable choice for a wide range of applications that require precise digital representations of analog signals.

One of the key features of the MAX1032BEUG+ is its multichannel input capability. It can handle up to 16 single-ended channels or 8 differential channels, providing flexibility for various types of signal measurements. This makes it an ideal component for complex systems that need to monitor multiple sensors or signals simultaneously.

The device offers an impressive sampling rate of up to 300ksps (kilo-samples per second), allowing for high-speed data acquisition. This is particularly important for applications that require real-time monitoring and processing, such as medical imaging, industrial automation, and data acquisition systems.

Another significant advantage of the MAX1032BEUG+ is its integrated 4-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols. This provides easy interfacing with microcontrollers and digital systems, simplifying the design process and reducing the time to market for products that incorporate this ADC.

The device also features an internal track/hold, which eliminates the need for an external track/hold amplifier. This not only saves additional component costs but also reduces the overall footprint of the end design. Moreover, the MAX1032BEUG+ includes a fully differential input range of ±VREF, where VREF can be set between 2.5V and 5V, offering designers flexibility in setting the dynamic range of their system.

With its extended temperature range of -40°C to +85°C, the MAX1032BEUG+ is reliable and robust, suitable for demanding environments. Its 24-pin TSSOP package ensures a compact form factor, which is critical for space-constrained applications.

In summary, the MAX1032BEUG+ from Maxim Integrated is a versatile and efficient solution for high-precision analog-to-digital conversion, providing designers with a high degree of functionality and ease of use for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2348 $50.4696
5+ $20.7055 $103.5275
8+ $20.0584 $160.4672
11+ $19.4114 $213.5254
14+ $18.7644 $262.7016
18+ $16.8232 $302.8176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess