EN
  • EN
  • DE

PIC16C74B-20I/P

Part No PIC16C74B-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000818-PIC16C74B-20I/P
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 16C
Package Tube
Speed 20MHz
Core Processor PIC
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Ultra Librarian 3D Model Ultra Librarian PIC16C74B-20I/P CAD Model

Description

The PIC16C74B-20I/P is a high-performance, CMOS, fully-static, 8-bit microcontroller with integrated analog features, produced by the renowned semiconductor manufacturer, Microchip Technology. It is part of Microchip's extensive PIC (Peripheral Interface Controller) family, known for their user-friendly interface and versatile functionalities, making them suitable for a wide range of applications.

This particular microcontroller operates at a maximum frequency of 20 MHz, providing a robust platform for embedded control systems. It comes in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for breadboard prototyping and can also be easily mounted on a PCB for more permanent installations.

Key Features:

  • Core Processor: PIC
  • Program Memory Size: 7KB (4K x 14)
  • Data Memory Size: 192 x 8 RAM, 192 x 8 EEPROM
  • Speed: 20MHz
  • Number of I/O: 33
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Timers: 3 x 8-bit, 1 x 16-bit
  • Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
  • Serial Communications: UART, SPI, I2C
  • Analog to Digital Converter (ADC): 8 channels, 8-bit

The PIC16C74B-20I/P is equipped with a rich set of peripherals including multiple timers, serial communication modules, and an 8-channel ADC, making it a strong candidate for industrial control systems, automation, robotics, and custom DIY projects. Its EEPROM memory allows for data retention between power cycles, ensuring the persistence of crucial data.

Microchip Technology provides extensive support for their microcontrollers, including development tools, software libraries, and documentation, which helps in reducing development time and accelerating time-to-market for products based on the PIC16C74B-20I/P microcontroller.

Whether you are a professional engineer or a hobbyist, the PIC16C74B-20I/P offers a balance of performance, power consumption, and features that can meet the needs of a diverse set of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7930 $56.3790
7+ $15.4199 $107.9393
11+ $14.9380 $164.3180
14+ $14.4561 $202.3854
18+ $13.9743 $251.5374
24+ $12.5287 $300.6888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess