EN
  • EN
  • DE

VS7-12-3S

Part No VS7-12-3S
Manufacturer Amphenol
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090305-VS7-12-3S
Categories OEM Parts(T-Z)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VS7-12-3S CAD Model

Description

The VS7-12-3S is a connector manufactured by Amphenol. It's part of their circular connector series, designed for robust and reliable electrical connections in various applications.

Applications

  • Industrial automation equipment
  • Robotics
  • Medical devices
  • Military and aerospace applications
  • Transportation systems (e.g., rail, automotive)

Features

  • Circular connector design
  • Multiple contact positions (3 contacts in this case)
  • Threaded coupling mechanism for secure connection
  • Operating Voltage: Typically rated for several hundred volts depending on the specific design
  • Durable construction with high-quality materials
  • Sealed design for environmental protection (IP rating varies by version)
  • Shielded options available for EMI/RFI protection

Benefits

  • Reliable Connection: Threaded coupling ensures a secure and stable electrical connection, preventing accidental disconnections.
  • Durable Construction: Withstands harsh environments, including vibration, shock, and temperature extremes.
  • Environmental Protection: Sealed design protects contacts from dust, moisture, and other contaminants, ensuring long-term performance.
  • Versatile Applications: Suitable for a wide range of industries and applications due to its robust design and reliable performance.
  • EMI/RFI Protection: Shielded options minimize electromagnetic interference, ensuring signal integrity in sensitive applications.
  • Easy Installation: Threaded coupling allows for quick and easy installation and removal.

Technical Specifications

The VS7-12-3S connector features a shell size of 12. The 3S denotes pin configuration, in this case with 3 sockets. Materials are typically aluminum alloy with appropriate plating depending on the environmental requirements. It is designed to withstand significant shock and vibration and maintain reliable electrical connection. Further, the VS7-12-3S offers a variety of shell styles (straight plug, right angle plug, etc) depending on installation requirements.

Amphenol's VS7-12-3S is a high-quality, dependable connector solution that is well-suited for demanding applications requiring a secure and environmentally protected electrical connection.

You May Also Be Interested in

Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess