EN
  • EN
  • DE

RM06JTN270

Part No RM06JTN270
Manufacturer TA-I
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130439-RM06JTN270
Categories Custom Parts
Manufacturer TA-I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM06JTN270 CAD Model

Description

The RM06JTN270 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It's a surface mount resistor designed for general-purpose applications in electronic circuits. Its primary function is to provide a specific amount of electrical resistance within a circuit.

Applications:

  • Consumer Electronics: Commonly used in various consumer devices like smartphones, tablets, and TVs for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Automation: Integrated within industrial control systems, power supplies, and motor drives for functions such as current sensing, feedback control, and circuit protection.
  • Automotive Electronics: Implemented in automotive control units (ECUs), sensors, and various electronic modules for regulating current flow, managing voltage levels, and providing signal conditioning.
  • Medical Devices: Used in medical monitoring equipment, diagnostic devices, and therapeutic tools to provide precise resistance values for accurate measurements and controlled operation.
  • Telecommunications Equipment: Found in networking devices, communication infrastructure, and wireless systems to ensure proper signal levels, impedance matching, and circuit stability.

Features:

  • Thick Film Element: Uses a thick film resistive element to ensure stable resistance and reliable performance.
  • Surface Mount Device (SMD): Designed for surface mount technology (SMT) assembly, enabling automated manufacturing and high-density circuit layouts.
  • Compact Size (0603): Offers a small physical footprint, making it suitable for space-constrained applications.
  • Power Rating: 1/10W power rating
  • Resistance Value: 27 Ohms
  • Operating Temperature Range: -55°C to +155°C.

Benefits:

  • Stable and Reliable: The thick film construction ensures consistent performance over a wide range of operating conditions.
  • Automated Assembly: The SMD design allows for efficient and cost-effective automated assembly processes.
  • Space Saving: The small form factor is ideal for applications where board space is limited.
  • RoHS Compliant: Meets environmental regulatory requirements for hazardous substance restrictions.

Additional Details:

The RM06JTN270 has a resistance value of 27 Ohms. The datasheet provides detailed information about the resistor's electrical characteristics, including tolerance, temperature coefficient of resistance (TCR), and voltage rating. Proper soldering techniques and board layout are critical for ensuring reliable performance. It's designed to be reflow soldered.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
QSI
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess