EN
  • EN
  • DE

2N7002KT1G

Part No 2N7002KT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 320MA SOT-23 / Trans MOSFET N-CH 60V 0.38A 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 320mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 0.7nC @ 4.5V
Max Input Capacitance 24.5pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 350mW (Ta)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 075350-2N7002KT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 2N7002K
Introduction Date April 25, 2007
ECCN EAR99
Country of Origin China, Japan, , Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2N7002KT1G CAD Model

Description

ON Semiconductor 2N7002KT1G N-Channel MOSFET

The 2N7002KT1G is a versatile and high-performance N-Channel MOSFET from ON Semiconductor, renowned for its efficiency and reliability in a wide range of electronic applications. This small-signal field-effect transistor is designed for use in power management tasks, offering a compact solution with a SOT-23 package that is ideal for space-constrained applications.

With a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 115 mA, this MOSFET is capable of handling moderate power requirements. The device also features a low threshold voltage (VGS(th)) of 2.1V, which allows it to be easily driven by logic-level voltages, making it a suitable choice for interfacing with microcontrollers and other digital circuits.

The 2N7002KT1G boasts a low on-resistance (RDS(on)) of only 7.5 Ohms at a VGS of 10V, which translates to reduced power losses and improved energy efficiency. This characteristic is particularly important in battery-powered devices where power conservation is crucial. Additionally, the device's fast switching speed enhances its performance in high-frequency applications.

This MOSFET is designed with a robust and durable construction, ensuring a long operational life even under challenging conditions. It features a maximum operating junction temperature of 150°C, which provides a good margin for thermal stability during operation. The 2N7002KT1G is also characterized by its low input capacitance, which minimizes drive losses and further enhances its overall efficiency.

ON Semiconductor's 2N7002KT1G is RoHS compliant and halogen-free, reflecting the company's commitment to environmental sustainability. It is commonly used in applications such as load switching, power management, and other circuits where efficient control of low-power signals is required.

With its combination of high performance, compact size, and environmental consideration, the 2N7002KT1G from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions in both commercial and industrial products.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,925+ $0.0260 $50.0500
4,120+ $0.0243 $100.1160
6,385+ $0.0235 $150.0475
9,135+ $0.0219 $200.0565
11,850+ $0.0211 $250.0350
14,855+ $0.0202 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 1925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess