EN
  • EN
  • DE

MAX1042BETX+

Part No MAX1042BETX+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 10BIT W/FIFO 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type ADC, DAC
Resolution (Bits) 10 b
Sampling Rate 225k
Data Interface DSP, MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-TQFN (6x6)
Win Source Part Number 136646-MAX1042BETX+
Ultra Librarian 3D Model Ultra Librarian MAX1042BETX+ CAD Model

Description

Maxim Integrated MAX1042BETX+ Overview

The MAX1042BETX+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This ADC is a perfect choice for battery-powered devices, data acquisition systems, medical instruments, and industrial control processes where accurate analog signal conversion is critical.

Key Features

  • High Resolution: The MAX1042BETX+ provides a 12-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Low Power Consumption: With its focus on power efficiency, this ADC is ideal for portable and remote applications where power conservation is vital.
  • Flexible Power Supply: It operates from a single +2.7V to +3.6V power supply, making it versatile for various system designs.
  • High-Speed Interface: The device includes a high-speed SPI-compatible serial interface, facilitating quick data transfer and seamless integration with microcontrollers and processors.
  • Internal Reference: An integrated reference voltage eliminates the need for external components, simplifying the design and reducing the overall bill of materials.
  • Small Footprint: Housed in a compact 36-TQFN package, the MAX1042BETX+ saves valuable board space, which is essential for space-constrained applications.

Applications

The MAX1042BETX+ is engineered to meet the needs of various applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Controls
  • Battery-Operated Devices

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the MAX1042BETX+ is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments and applications.

Conclusion

For designers looking for a reliable, high-resolution ADC with low power requirements and a small package size, the MAX1042BETX+ from Maxim Integrated stands out as an excellent choice. Its integrated features and high-speed interface make it a versatile component that can enhance the performance and efficiency of a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess