EN
  • EN
  • DE

MAX108CHC-D

Part No MAX108CHC-D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC AMP TRK/HOLD 1.5GSPS SBGA / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Tray
Product Status Obsolete
Base Product Number MAX108
Standard Package 44
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351697-MAX108CHC-D
Ultra Librarian 3D Model Ultra Librarian MAX108CHC-D CAD Model

Description

The MAX108CHC-D from Maxim Integrated is a state-of-the-art high-speed, low-power, 8-bit analog-to-digital converter (ADC) designed to deliver exceptional performance in a compact package. This device is tailored for demanding applications that require rapid and precise data conversion, such as medical imaging, data acquisition systems, and communication infrastructure.

Key Features

  • High-Speed Performance: The MAX108CHC-D offers an impressive sampling rate of up to 1.5 Gsps, making it one of the fastest ADCs available in the market. This high sampling rate ensures that fast transient signals are captured with high fidelity, making it ideal for high-bandwidth applications.
  • Excellent Dynamic Range: With an 8-bit resolution, this ADC provides a fine quantization level, ensuring that the output digital signal accurately represents the input analog signal.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX108CHC-D operates with a low power consumption, minimizing thermal issues and making it suitable for high-performance portable applications.
  • On-Chip Track/Hold: The inclusion of an on-chip track/hold circuit simplifies the design and enhances the performance by ensuring that the input signal is accurately captured for conversion.
  • Differential Inputs: Differential inputs help to reduce common-mode noise and improve the signal integrity, which is crucial for applications that operate in noisy environments.
  • Flexible Interface Options: The device offers a user-friendly interface that supports both CMOS and ECL logic levels, providing flexibility in system design.

Applications

The MAX108CHC-D is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Medical imaging equipment
  • Digital oscilloscopes
  • Direct RF down-conversion systems
  • Communications (e.g., radar systems, satellite receivers)

Package and Availability

The MAX108CHC-D is available in a 68-pin CHC package. For more information on pricing and availability, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess