EN
  • EN
  • DE

MAX1099CEAE

Part No MAX1099CEAE
Manufacturer Maxim Integrated
Description 10-Bit Serial-Output Temperature Sensors with 5-Channel ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1211922-MAX1099CEAE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1099CEAE CAD Model

Description

Maxim Integrated MAX1099CEAE Product Overview

The MAX1099CEAE from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is a perfect choice for systems that require precise digital representations of analog signals, such as data acquisition systems, industrial control systems, and medical instrumentation.

Key Features

  • High Resolution: The MAX1099CEAE offers a 12-bit resolution, ensuring fine detail in the analog signal conversion process, which is critical for applications that require high precision.
  • Integrated Features: It includes an internal reference and a temperature sensor, simplifying system design and reducing the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply current, making it ideal for battery-powered or energy-sensitive applications.
  • Fast Conversion Rate: With a conversion time as low as 10µs, this ADC allows for quick data processing, which is essential for real-time applications.
  • Multiple Operating Modes: The MAX1099CEAE supports both full-duplex and half-duplex SPI/QSPI/MICROWIRE interfaces, offering flexibility in communication with microcontrollers or digital systems.
  • Versatile Voltage Range: It operates over a wide supply voltage range, accommodating various system power requirements.

Applications

The versatile nature of the MAX1099CEAE makes it suitable for a broad array of applications, including:

  • Industrial Control Systems
  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Automotive Systems

Product Specifications

The MAX1099CEAE comes in a compact 16-pin QSOP package, offering a space-efficient solution for PCB layouts. It operates over the industrial temperature range (-40°C to +85°C), ensuring reliable performance under challenging environmental conditions.

For designers and engineers looking for a robust and precise ADC solution, the MAX1099CEAE from Maxim Integrated provides the features and reliability required for demanding applications where accuracy and speed are paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess