EN
  • EN
  • DE

MAX11008BETM+

Part No MAX11008BETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Dual RF LDMOS Bias Controller 48-Pin TQFN EP / IC CTLR LDMOS BIAS DUAL 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Applications Bias Controller
Operating Supply Current 3mA
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 785214-MAX11008BETM+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX11008
Introduction Date November 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX11008BETM+ CAD Model

Description

Maxim Integrated MAX11008BETM+ Overview

The MAX11008BETM+ is a highly integrated, low-power, multichannel analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision measurement capabilities in a compact package. This product is ideal for applications that require high accuracy and multiple analog inputs, such as industrial control systems, medical instrumentation, and battery-powered devices.

Key Features

  • High Precision: The MAX11008BETM+ offers excellent accuracy and resolution, making it suitable for applications that demand precise analog-to-digital conversion.
  • Multichannel Support: With multiple input channels, this ADC can handle several analog signals simultaneously, simplifying system design and reducing external component requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX11008BETM+ is optimized for battery-powered and portable applications, ensuring minimal impact on system power budgets.
  • Integrated Features: It includes various integrated functionalities such as a temperature sensor, internal reference, and a sample-and-hold circuit, further reducing the need for external components.
  • Easy Interface: The device features a user-friendly SPI interface, allowing for straightforward integration with microcontrollers and other digital systems.

Applications

  • Industrial Control Systems
  • Medical Instrumentation
  • Portable and Battery-Powered Devices
  • Data Acquisition Systems
  • Automated Test Equipment

Technical Specifications

The MAX11008BETM+ operates with a single 5V power supply and has an extended operating temperature range, making it robust for various environmental conditions. Its compact 48-pin TQFN-EP package allows for a minimal footprint on PCBs, providing a space-saving solution for densely packed electronics.

For detailed technical specifications, it is recommended to consult the MAX11008BETM+ datasheet, which provides comprehensive information on the ADC's performance characteristics, pin configurations, and application notes to assist with design integration.

In summary, the Maxim Integrated MAX11008BETM+ ADC is a versatile and efficient solution for precise multichannel analog-to-digital conversion, suitable for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess