EN
  • EN
  • DE

MAX11049ECB+T

Part No MAX11049ECB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PAR 250KSPS 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 16
Sampling Rate 250k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 8
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-TQFP-EP (10x10)
Win Source Part Number 700925-MAX11049ECB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX11049
Introduction Date December 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX11049ECB+T CAD Model

Description

Maxim Integrated MAX11049ECB+T Analog-to-Digital Converter

The MAX11049ECB+T is a high-performance, 16-channel, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide exceptional accuracy and precision for advanced industrial, medical, and communication systems. This ADC operates on a single 5V supply and features a flexible input range, making it an ideal choice for a wide array of applications requiring high-resolution data acquisition.

With its simultaneous sampling capability, the MAX11049ECB+T ensures that all 16 channels are sampled at the same time, which is critical for applications where phase information between channels is important, such as in phased array radar systems or power quality monitoring. The device boasts a maximum sample rate of 200ksps, allowing for the capture of fast transient signals without sacrificing performance.

The MAX11049ECB+T comes in a compact 64-pin ECB+T package, which saves board space and is suitable for densely packed PCB designs. Its integrated features include an internal reference, a temperature sensor, and a fault protection up to ±16.5V, which helps to safeguard the ADC and the downstream components from damage due to overvoltage events.

Another key feature of this ADC is its exceptional dynamic performance, which includes a 92dB signal-to-noise ratio (SNR) and a 102dB spurious-free dynamic range (SFDR). This ensures low noise and high fidelity in signal conversion, making it suitable for high-precision measurements in scientific instrumentation and audio processing.

For ease of integration, the MAX11049ECB+T supports a SPI-compatible serial interface, allowing for straightforward communication with microcontrollers and digital signal processors. The device also includes a daisy-chain feature, enabling the cascading of multiple ADCs for systems that require more than 16 channels without the need for additional control lines.

Maxim Integrated's commitment to quality and reliability is evident in the MAX11049ECB+T, which is specified for operation over the industrial temperature range of -40°C to +85°C. Whether for data acquisition, process control, or any application demanding high-resolution and simultaneous sampling, the MAX11049ECB+T stands out as a robust and versatile solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.6482 $117.6482
2+ $113.7266 $227.4532
3+ $101.9618 $305.8854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess