The MAX110AEWE+T is a high-performance, low-power, serial 16-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to deliver exceptional accuracy and stability for demanding applications that require high-resolution data conversion.
Key Features
- High Resolution: The device boasts a 16-bit resolution, providing fine detail in the analog signal conversion process.
- Serial Interface: It features a serial interface that simplifies the connection to microcontrollers and digital systems, saving space and reducing the complexity of circuit designs.
- Low Power Consumption: Designed for power-sensitive applications, the MAX110AEWE+T operates with a low power requirement, making it ideal for battery-powered devices and portable equipment.
- Wide Operating Temperature Range: The device is capable of operating over an extended temperature range, ensuring reliable performance in various environments.
- Flexible Power Supply: It supports a wide range of power supply voltages, providing versatility in different system designs.
Applications
The MAX110AEWE+T is suitable for a variety of applications, including:
- Industrial control systems
- Data acquisition systems
- Medical instrumentation
- Portable instrumentation
- Process control
Product Specifications
Parameter
Value
Resolution
16-bit
Interface
Serial (SPI, QSPI, MICROWIRE)
Power Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package Type
SOP-16
The MAX110AEWE+T from Maxim Integrated is a robust and precise ADC solution that meets the needs of advanced digital systems requiring high-resolution analog-to-digital conversion. Its combination of performance, efficiency, and reliability makes it a top choice for engineers and designers across various industries.