EN
  • EN
  • DE

MAX110BEWE

Part No MAX110BEWE
Manufacturer Maxim Integrated
Description Low-Cost, 2-Channel, ±14-Bit Serial ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1211936-MAX110BEWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX110BEWE CAD Model

Description

Maxim Integrated's MAX110BEWE: Precision, High-Speed Analog-to-Digital Converter

The MAX110BEWE from Maxim Integrated is a state-of-the-art analog-to-digital converter (ADC) designed for applications that require high precision and fast data acquisition. This device is part of Maxim's renowned family of data converters that are well-suited for a broad range of applications, including industrial control systems, data logging, and medical equipment.

Key Features:

  • High-Speed Performance: The MAX110BEWE boasts a rapid conversion rate, enabling real-time data processing for applications that cannot tolerate latency.
  • Resolution: With its high-resolution capabilities, this ADC offers precise measurement, ensuring accurate data capture for critical applications.
  • Single Supply Operation: It operates on a single supply voltage, simplifying power management in embedded systems.
  • Low Power Consumption: Designed for efficiency, the MAX110BEWE minimizes power usage, making it ideal for battery-powered or energy-conscious applications.
  • Interface Flexibility: This device features a user-friendly digital interface, which allows for easy integration with microcontrollers and digital systems.

Applications:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Monitoring Devices

The MAX110BEWE is available in a compact, surface-mount package, which is perfect for space-constrained designs. Its robust design ensures reliable performance even in harsh industrial environments. Maxim Integrated provides comprehensive technical support for this ADC, including detailed datasheets, application notes, and customer support to assist with integration challenges.

By choosing the MAX110BEWE for your data conversion needs, you are selecting a product that offers both precision and speed without sacrificing power efficiency. Its versatility and high performance make it an excellent choice for designers who require the best in ADC technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.6386 $57.6386
3+ $47.2932 $141.8796
4+ $45.8153 $183.2612
5+ $44.3374 $221.6870
6+ $42.8595 $257.1570
8+ $38.4257 $307.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess