EN
  • EN
  • DE

MAX11627EEE

Part No MAX11627EEE
Manufacturer Maxim Integrated
Description 12-Bit, 300ksps ADCs with FIFO and Internal Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211970-MAX11627EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11627EEE CAD Model

Description

The MAX11627EEE from Maxim Integrated is a sophisticated, high-performance, low-power, 12-bit analog-to-digital converter (ADC) that is designed to deliver exceptional accuracy and reliability. This compact component is part of a family of ADCs that are ideal for advanced applications where precision data conversion is critical, such as in medical instruments, industrial process control, and battery-powered devices.

Key Features

  • Integrated Features: The MAX11627EEE comes with an internal reference and a temperature sensor, which simplifies the design process and reduces the need for additional external components.
  • High Precision: With its 12-bit resolution, this ADC offers fine granularity, ensuring that digital representations of analog signals are accurate and detailed.
  • Low Power Consumption: Designed to operate with minimal power draw, it is an excellent choice for portable and battery-operated devices where energy efficiency is paramount.
  • Multiple Input Channels: This device features 8 input channels, enabling it to handle multiple signal inputs concurrently, which is particularly useful in multiplexed applications.
  • Flexible Interface: The MAX11627EEE supports both SPI and QSPI interfaces, providing versatility in communication with microcontrollers and other digital systems.
  • Compact Package: Offered in a small 16-pin QSOP package, this ADC is designed to fit into tight spaces on PCBs, making it suitable for space-constrained applications.

Applications

The versatility and high precision of the MAX11627EEE make it an ideal choice for a wide range of applications, including:

  • Medical monitoring and diagnostic equipment
  • Industrial control systems
  • Data acquisition systems
  • Battery-powered and portable devices
  • Automated test equipment

With its combination of high accuracy, low power, and integrated features, the MAX11627EEE from Maxim Integrated stands out as a top-tier component for demanding applications that require reliable analog-to-digital conversion.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess