EN
  • EN
  • DE

MAX111AEWE

Part No MAX111AEWE
Manufacturer Maxim Integrated
Description Low-Cost, 2-Channel, ±14-Bit Serial ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211946-MAX111AEWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX111AEWE CAD Model

Description

Maxim Integrated MAX111AEWE Product Overview

The MAX111AEWE from Maxim Integrated is a high-performance, low-power, serial 16-bit analog-to-digital converter (ADC) that offers exceptional accuracy and stability for a wide range of applications. This precision ADC is designed to operate with a single +5V supply, making it an ideal choice for systems that require a balance between power efficiency and performance.

Featuring a 16-bit resolution, the MAX111AEWE ensures that digital representations of analog signals are both accurate and precise, making it suitable for critical measurement applications such as medical instrumentation, industrial process control, and data acquisition systems. The device's high resolution also means that it can detect very small changes in the input signal, which is essential for applications that demand high sensitivity.

One of the standout features of the MAX111AEWE is its integrated track-and-hold circuit, which captures the analog signal at a specific point in time, ensuring consistent and reliable conversions even in dynamic environments. The device also boasts a fast conversion rate, allowing for rapid data processing and real-time monitoring.

The MAX111AEWE communicates with microcontrollers and other digital systems via a serial interface, which minimizes the number of required I/O lines and simplifies PCB layout. This serial interface is SPI/QSPI/MICROWIRE compatible, offering designers flexibility in system integration. Additionally, the ADC's low power consumption makes it a smart choice for battery-operated devices, where power conservation is crucial.

The device comes in a 16-pin Wide SO package, which is robust and compact, allowing for easy integration into space-constrained designs. The MAX111AEWE also features an internal reference, thereby reducing the need for external components and simplifying the overall design process.

In summary, the MAX111AEWE from Maxim Integrated is a versatile and reliable ADC that delivers high-resolution performance with minimal power draw. Its ease of integration, combined with its robust feature set, makes it an excellent option for designers looking to enhance the accuracy and efficiency of their electronic systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess